tde

tMI - tde MiniMetro CWDM Mux/Demux 4+1 Channel Dual Fiber 19" 1/2U

Article ID
TMI4-X-YYY-E
Delivery time
5-10 working days
  • Protocol transparent up to 100Gbps
  • Up to 16 protocol transparent channels using one pair of fibers
  • No power supply required
Mux/Demux
Channel center wavelengths (select four) 1470, 1490, 1510, 1530, 1550, 1570, 1590, 1610 nm
Expansion Port 1260 ~ 1360 nm
Channel center wavelength separation 20 nm
Channel bandwidth at channel insertion loss λc ± 6.5 nm
Insertion loss (1310 nm) ≤ 0.8 dB
Link loss with mux/demux combination ≤ 1.8 dB (without connectors)
Return loss ≥ 45 dB
Adjacent channel isolation ≥ 30 dB
Non-adjacent channel isolation ≥ 40 dB
Polarization dependent loss ≤ 0.1 dB
Fibertype G657A
Operating temperature -40°C to +85°C
Storage temperature -40°C to +85°C
Part number
TMI4-X- (Wavelengths)YYY- (Connector)E
tde MiniMetro Channel 1 = 1510, 1530, 1550, 1570 nm E2U = E2000 UPC Expansion Port
    2 = 1550, 1570, 1590, 1610 nm E2A = E2000 APC  
    3 = 1470, 1490, 1510, 1530 nm LCU = LC UPC  
    4 = 1470, 1510, 1550, 1590nm LCA = LC APC  
      SCU = SC UPC  
      SCA = SC APC  

More Information
Delivery time 5-10 working days
Manufacturer tde
Mediaobjects