tde

tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 9/125µ OS2

Article ID
TML-M12LCDS/MPP09E
Excl. 19% VAT
Delivery time
5-10 working days

The tML® HD - FO Module MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® HD module can be used only in combination with the tML®HD patch cord. A special cleaning tool is required to clean the adapters with shutter.

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Entry 2 x MPO/MTP® Male Adapter (green) back
Exit 12 x LC Duplex Adapter with self-closing shutter (blue) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

MPO/MTP® Adapter without Flange, Type A, green (APC)

Type MPO/MTP®
Application Singlemode OS2 APC
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Green
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec



LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, blue

When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.

Type LC Duplex
Application Singlemode PC
Design One-Piece without flange
Connector style SC simplex
Color Blue
Housing material Plastic
Sleeve Zirkonia Staight Split
Self-closing shutter material Metal
Self-closing shutter protection Dust an laser light
Manufacturer tde

FO Connector MPO/MTP® APC with pins tde class B for 9/125µ OS2 fiber

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® APC Male Push Pull Locking with Elite Pins (green)
Ferrule 12 Fiber SM Elite® ferrule, PPS
Boot colour Black
Temperature range -40°C bis +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ OS2

MPO/MTP® APC

1310 / 1550 nm

≤ 0.10 dB

0.20 dB 75 dB

FO LC UPC simplex connector tde class B for 09/125µ fiber

Connector Type LC UPC Unibody Simplex
Housing Plastic, Blue
Ferrule Zirconia Straight SplitSpring-loaded Axially
Ferrul Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC UPC 1310 / 1550 nm ≤ 0.10 dB 0.25 dB 55 dB

Draka FO 9/125µ OS2 singlemode fiber

Type Draka OS2 9/125µm singlemode fiber (C03e)
Standards and Norms IEC 60793-2-50 Category B.1.3 ISO/IEC 11801:2002, cat. OS1
  EN 60793-2-50: Class B1.3 ISO/IEC 24702: 2006, cat. OS2; also OS1 requirements are fulfilled
  ITU Recommendation G.652.D – the older ITU designations A, B and C are also fulfilled IEEE 802.3 – 2002 incl. 802.3ae
  EN 50173-1:2007, cat. OS2; also OS1 requirements are fulfilled  
Attenuation (of cable with fibers) according to IEC 60793-1-40
1310 nm – 1625 nm ≤ 0.39 dB/km
1550 nm ≤ 0.25 dB/km
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths Max. 0.1 dB/km
Group index of refraction according to IEC 60793-1-22
Group index of refraction at 1310 nm 1.467
Group index of refraction at 1550 nm 1.468
Group index of refraction at 1625 nm 1.468
Other properties according to IEC 60793-1-xx
AttributeMeasurement methodLimits
Cladding diameter IEC/EN 60793-1-20 125.0 ± 0.7 µm
Cladding non-circularity IEC/EN 60793-1-20 ≤ 0.7%
Core (MFD) non-circularity IEC/EN 60793-1-20 ≤ 6%
Core (MDF) -cladding concentricity error IEC/EN 60793-1-20 ≤ 0.5 µm
Primary coating diameter - uncoloured IEC/EN 60793-1-21 242 ± 7 µm
Primary coating diameter - coloured IEC/EN 60793-1-21 250 ± 15 µm
Primary coating non-circularity IEC/EN 60793-1-21 ≤ 5%
Primary coating-cladding concentricity error IEC/EN 60793-1-21 ≤ 12.0 µm
Proof stress level IEC/EN 60793-1-30 ≥ 0.7 GPa (≈ 1 %)
Strip force (peak) IEC/EN 60793-1-32 1.0 N ≤ Fpeak.strip ≤ 8.9 N
Chromatic dispersion coefficient
In the interval 1285 nm – 1330 nm
At 1550 nm
At 1625 nm
IEC/EN 60793-1-42
≤ │3│ ps/km*nm
≤ 18.0 ps/km*nm
≤ 22.0 ps/km*nm
Zero dispersion wavelength, λ0   1311 ± 11 nm
Zero dispersion slope   ≤ 0.090 ps/(nm2*km)
Cut-off wavelength IEC/EN 60793-1-44 1034 - 1330 λc nm
≤ 1260 λc nm
Mode field diameter at 1310 nm
Mode field diameter at 1550 nm
IEC/EN 60793-1-45 9.0 ± 0.4 µm
10.1 ± 0.5 µm
Macrobending loss at 1550 nm, 100 turns on a ø 60 mm mandrel. IEC/EN 60793-1-47 ≤ 0.05 dB
Polarisation mode dispersion (PMD) coefficient, cabled IEC/EN 60793-1-48 ≤ 0.5 ps/√km
PMDQ Link Design Value: IEC/EN 60794-3 ≤ 0.2 ps/√km

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® Standard - FO Modules MPO/MTP®
Mediaobjects
Connector type (side 1) LC Duplex, LC Simplex, MPO/MTP®, MPO/MTP® APC Male
Fiber type 09/125 µm OS2
Type LC, MPO
Adapter color Blau, Grün
Front plate Edelstahl
For sub rack 1HE
We found other products you might like!