We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® HD - FO Module 5HP MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2
The tML® HD - FO Module 5HP MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules). The tML® HD module can be used only in combination with the tML® HD patch cord.
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
Entry | 2 x MPO/MTP® Male Adapter (green) back |
Exit | 6 x LC APC Quad Adapter (green) front |
Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing 5HP, stainless steel
Box | Galvanized steel sheet |
Front Panel | Stainless steel |
MPO/MTP® Adapter without Flange, Type A, green (APC)
Type | MPO/MTP® |
Application | Singlemode OS2 APC |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Green |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
LC Quad Adapter Zirconia Straight Split with Flange, green (APC)
Type | LC Quad |
Application | Singlemode OS2 APC |
Design | with flange |
Footprint | SC Duplex |
Color | Green |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
FO Connector MPO/MTP® APC with pins tde class B for 9/125µ OS2 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® APC Male Push Pull Locking with Elite Pins (green) |
Ferrule | 12 Fiber SM Elite® ferrule, PPS |
Boot colour | Black |
Temperature range | -40°C bis +75°C |
Manufacturer | tde/US Conec |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ OS2 |
MPO/MTP® APC |
1310 / 1550 nm |
≤ 0.10 dB |
0.20 dB | 75 dB |
FO LC APC simplex Connector tde class B for 09/125µ fiber
Connector Type | LC APC Unibody Simplex |
Housing | Plastic, Green |
Ferrule | Zirconia Straight Split, Spring-loaded Axially |
Ferrule Hole | 125.5 µ |
Ferrule Concentricity | ≤ 0.6 µ |
Mating Cycles | 500 |
Operating Temperature | -40°C up to +75°C |
Strain Relief to | 100 N |
Manufacturer | tde |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ | LC APC | 1310 / 1550 nm | ≤ 0.10 dB | 0.18 dB | 75 dB |
Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
Type | Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber |
Maximum Attenuation | At 1310 nm max. 0.33 - 0.35 dB/km At 1383 ± 3 nm max. 0.31 - 0.35 dB/km At 1490 nm max. 0.21 - 0.24 dB/km At 1550 nm max. 0.19 - 0.20 dB/km At 1625 nm max. 0.20 - 0.23 dB/km |
Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
Macrobend Loss | Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB |
Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm |
Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) |
|
Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.06 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
Norm | ITU-T Recommendation G.652 (Tables A, B, C, and D) IEC Specifications 60793-2-50 Type B1.3 TIA/EIA 492-CAAB Telcordia Generic Requirements GR-20-CORE ISO 11801 OS2 |
Fiber Curl | ≥ 4.0 m radius of curvature |
Cladding Diameter | 125.0 ± 0.7 µm |
Core-Clad Concentricity | ≤ 0.5 µm |
Cladding Non-Circularity | ≤ 0.7% |
Coating Diameter | 242 ± 5 µm |
Coating-Cladding Concentricity | < 12 µm |
Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
---|---|---|
Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
Water Immersion | 23°C ± 2°C | ≤ 0.05 |
Heat Aging | 85°C ± 2°C | ≤ 0.05 |
Operating Temperature Range | -60°C to +85°C |
Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa). |
Length | Fiber lengths available up to 63.0 km/spool. |
Core Diameter | 8.2 µm |
Numerical Aperture | 0.14 |
Zero Dispersion Wavelength (λ0) | 1317 nm |
Zero Dispersion Slope (S0) | 0.088 ps/(nm²*km) |
Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 |
Fatigue Resistance Parameter (nd) | 20 |
Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) |
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Standard - FO Modules MPO/MTP® 5HP |
Mediaobjects | |
Connector type (side 1) | LC APC Quad, LC APC Simplex, MPO/MTP®, MPO/MTP® APC Male |
Fiber type | 09/125 µm OS2 |
Type | LC APC, MPO |
Adapter color | Grün |
Front plate | Edelstahl |
For sub rack | 3HE |