tde

tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U

Article ID
TML-M-BLIND
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 1U (for 8 x Modules).

Type Blind plate
Material Stainless steel
Dimensions 10.7 x 2 cm (WxH)
Mounting method Assembly back at the Front Plate of the tML® - Rack Mount Enclosure with two screws.
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - Rack Mount Enclosures 1U + Accessories
Mediaobjects
Front plate Edelstahl
Material Edelstahl
We found other products you might like!