We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC
Article ID
TML-RJ45DCX6
tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC
System platforms | tML®/ tSML |
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
|
|
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
|
|
Equipping |
6x tBL® RJ45 DC Module Cat.6A
|
tBL® - RJ45 DC-Module Cat.6A ISO/IEC w/o termination block, GHMT certified
Type | RJ45 Jack shielded |
Connector standard | IEC 60603-7-5-1 |
Certification | GHMT |
Installation dimension | 19.3 x 14.7 mm |
Mating force | ≤30 N |
Mating cycles (RJ45 side) | ≥750 |
Mating cycles (opposite side) | ≥100 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua |
Gold plating in contact area | 30 µ" |
Contacting | AWG 27-22 |
Cable diameter | 5-10 mm |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤20 mΩ |
Insulation resistance between contacts |
≥500 MΩ |
Dielectric withstanding voltage contact – contact |
≥1000 V DC/AC |
Dielectric withstanding voltage contact – screen |
≥1500 V DC/AC |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
10 GbE | supported |
Cat.6A | ISO/IEC 11801 AM1 and AMD2, Link length: >1 m |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - TP Trunk Cables |
Mediaobjects | |
Connector type (side 1) | RJ45 Jack geschirmt |
For sub rack | 1HE |