We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - partial front panel with 6x LC Duplex OS2 blue for Rack Mount Enclosure 3U
Article ID
TML-T06LCDKH-BL
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).
Pre-mounted | 6 x LC Duplex adapter (blue) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 3U
Front Panel | Stainless steel |
LC Duplex Adapter Zirconia Straight Split without Flange, blue
Type | LC Duplex |
Application | Singlemode OS2 PC |
Design | One-Piece without flange |
Connector style | SC simplex |
Color | Blue |
Material | Plastik |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels 5HP |
Mediaobjects | |
Connector type (side 1) | LC Duplex |
Fiber type | 09/125 µm OS2 |
Type | LC |
Adapter color | Blau |
Front plate | Edelstahl |
For sub rack | 3HE |
We found other products you might like!