We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - partial front plate with 12x MPO/MTP® Type B (Key Up/Up) for the Rack Mount Enclosure 1U
Article ID
TML-M12MP-GR
The tML® - FO partial front panel MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
Pre-mounted | 12 x MPO/MTP® Adapter (grey) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type B, grey
Type | MPO/MTP® |
Application | Multimode OM1/OM2 |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type B, Key up/up |
Color | Grey |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels |
Mediaobjects | |
Connector type (side 1) | MPO/MTP® |
Fiber type | 50/125 µm OM2 |
Adapter color | Grau |
Front plate | Edelstahl |
For sub rack | 1HE |
We found other products you might like!