tde

tML® - TP Module Telco/6x RJ45 Gigabit Ethernet shielded

Article ID
TML-M06RJ45/TELCO-M
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - TP Module Telco is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

The module is equipped with 6 x RJ45 shielded Jacks and on the back with 1 x Telco plug 50pol. Male shielded. The module is marked with sequential serial number and article number.

Entry 1 x Telco Male shielded back
Exit 6 x RJ45 GbE shielded front
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - TP Modules Telco
Mediaobjects
Connector type (side 1) RJ45 Jack geschirmt
Performance Cat.5e
Front plate Edelstahl
For sub rack 1HE