tde

tML® - TP Trunk Cable both ends preterminated 10GbE 6x RJ45 length: xx

Article ID
TML-M06RJ45-xx
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - TP Trunk Cable is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

tML® - TP Trunk Cable is preterminated on both ends with modules 6x RJ45 10GbE. tML® - TP Trunk Cables can with tML® - FO modules in a module carrier to be combined. A full assembly results in 48 RJ45 ports on 1U. The module is marked with sequential serial number and article number.

Exit 6x RJ45 Jacks shielded for 10GbE
Strain relief integrated in the box
Cable S/FTP Round Cable 24x2xAWG 26/1, CAT 7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xx - stands for the cable length in meters (max. length is 60m)

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR

Construction
Type UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P
Conductor Bare copper wire, diamter 0.4 mm (AWG26)
Insulation Foam-skin PP, diameter 1.0 mm
Twisting 2 insulated wires to the pair
Pair screening Pet-Al foil around each pair
Stranding 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown
  Coloured tapes are around each bundle
Screen Tinned copper braid 85% coverage
Sheath LSHF-FR, diameter 13.9 mm

Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60m instead of 90m installation cable in standard permanent link).

Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2

Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca

Mechanical properties
Minimum bending radius Without load ≥ 55 mm
  With load ≥ 110 mm
Temperature range  During operation -20°C up to +60°C
  During installation  10°C up to +40°C
Electrical properties at 20°C
Loop resistance   ≤ 280 Ω/km
Resistance unbalance   ≤ 2%
Test voltage core/core 1000 VDC 1 min
  core/screen 1000 VDC 1 min
Capacitance 800 Hz Nom. 44 nF/km
Capacitance unbalance   ≤ 1600 pF/km
Impedance 100 MHz 100 Ω ± 5 Ω
Nominal velocity of propagation   ca. 76%
Insulation resistance 500 V ≥ 2000 MΩkm
Transfer impedance at 1 MHz ≤ 5 mΩ /m
  at 10 MHz ≤ 5 mΩ /m
  at 30 MHz ≤ 10 mΩ /m
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F


MHZ
Atten-
uation

dB/10m
NEXT


dB
PS-
NEXT

dB
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 0.3 90 87 80 77 23
4.0 0.6 90 87 80 77 24
10.0 1.0 90 87 80 77 25
16.0 1.3 90 87 76 73 25
20.0 1.4 90 87 74 71 25
31.2 1.8 90 87 70 67 25
62.5 2.6 90 87 64 61 23
100.0 3.2 87 84 60 57 21
125.0 3.6 85 82 58 55 20
155.5 4.0 84 81 56 53 19
175.0 4.3  83 80 55 52 19
200.0 4.6 82 79 54 51 18
250.0 5.1 81 78 52 49 18
300.0 5.6 80 77 50 47 17
450.0 6.9 77 74 47 44 17
600.0 7.9 75 72 44 41 17
Technical Data
Designation J-02YS(ST)CH
Type 24x2x0.4PiMF
Outer diameter 13.9 mm

Fire load

2.171 MJ/km

Fire load

0.603 kWh/m

Reaction to Fire

Dca-s2, d2, a1

Weight

230 kg/km

Copper content

115 kg/km

Tensile force

500 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - TP Trunk Cables
Mediaobjects
Connector type (side 1) RJ45 Jack geschirmt
Connector type (side 2) RJ45 Jack geschirmt
Cable type CU Verlegekabel
Cable color Schwarz
Performance Cat.7
Front plate Edelstahl
For sub rack 1HE