We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Trunk Cable both ends preterminated 6x termination block Cat.6A UC Future 24x2xAWG26 LSHF
Article ID
TML-TKT/TKT-N26Cxxxx
tML® - TP Trunk Cable both ends preterminated 6x termination block Cat.6A UC Future 24x2xAWG26 LSHF
xxxx | Length in cm |
tBL® - termination block AWG 26-27, transparent white for stranded cables
Construction | plastic with insulation displacement connection |
Gold plating termination block | 30 µ" |
Color | transparent white |
Application | Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire |
Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR
Type | UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P | |
Conductor | Bare copper wire, diamter 0.4 mm (AWG26) | |
Insulation | Foam-skin PP, diameter 1.0 mm | |
Twisting | 2 insulated wires to the pair | |
Pair screening | Pet-Al foil around each pair | |
Stranding | 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown | |
Coloured tapes are around each bundle | ||
Screen | Tinned copper braid 85% coverage | |
Sheath | LSHF-FR, diameter 13.9 mm |
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60m instead of 90m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca
Minimum bending radius | Without load | ≥ 55 mm |
With load | ≥ 110 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 10°C up to +40°C |
Loop resistance | ≤ 280 Ω/km | |
Resistance unbalance | ≤ 2% | |
Test voltage | core/core | 1000 VDC 1 min |
core/screen | 1000 VDC 1 min | |
Capacitance | 800 Hz | Nom. 44 nF/km |
Capacitance unbalance | ≤ 1600 pF/km | |
Impedance | 100 MHz | 100 Ω ± 5 Ω |
Nominal velocity of propagation | ca. 76% | |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Transfer impedance | at 1 MHz | ≤ 5 mΩ /m |
at 10 MHz | ≤ 5 mΩ /m | |
at 30 MHz | ≤ 10 mΩ /m |
F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|
1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
Designation | J-02YS(ST)CH |
Type | 24x2x0.4PiMF |
Outer diameter | 13.9 mm |
Fire load |
2.171 MJ/km |
Fire load |
0.603 kWh/m |
Reaction to Fire |
Dca-s2, d2, a1 |
Weight |
230 kg/km |
Copper content |
115 kg/km |
Tensile force |
500 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - TP Trunk Cables |
Mediaobjects | |
Connector type (side 1) | Termination Block |
Connector type (side 2) | Termination Block |
Cable type | CU Verlegekabel |
Cable color | Schwarz |
Performance | Cat.7 |
Type | Termination Block |
We found other products you might like!