We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m
The tML® Xtended - module will be installed in the link on one side rotated 180 degrees. The associated tML® Xtended trunk cable has a type B pin out. The complete link corresponds to EIA / TIA "Method B". The advantage is that before and after migration uniformly configured patch cables and modules are used.
The tML® - FO trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Manufacturer | tde/US Conec |
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
---|---|---|---|---|---|
50/125µ OM4
|
MPO/MTP®
|
850 /1300 nm |
≤ 0.12 dB
|
0.25 dB
|
35 dB
|
FO Fan-Out for Universal Cable, 1x 3mm element for MPO
Fan-out length | 50 mm |
Ø Fan-out | 16 mm |
Ø Single unit | 3.0 mm |
Single unit length |
78 ± 5 cm (not stepped) |
FO Cables
Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
Pulling in -10 to +50°C | |
Operation -25 to +60°C | |
Tensile performance | IEC 60794-1-21 E1 |
Crush resistance | IEC 60794-1-21 E3 |
Impact | IEC 60794-1-21 E4 |
Repeated bending | IEC 60794-1-21 E6 |
Torsion | IEC 60794-1-21 E7 |
Bend | IEC 60794-1-21 E11 |
Water penetration | IEC 60794-1-22 F5 |
Sheath colour |
green, similar to RAL 6016 |
Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
Fibertype | Corning G50/125 OM4 |
No. of fibers | 12 |
Loose tube | 1 |
Sheath ø | 7.6 mm |
Weight | 67 kg/km |
Bending radius | 115 mm |
Tensile load short term | 3.000 N |
Tensile load continuous | 1.000 N |
Crush resistance short term | 3.000 N |
Crush resistance continuous | 5.000 N |
Fire load | 275 kWh/km |
990 MJ/km |
Tolerances for lengths up to 40m | ± 100 cm |
Tolerances for lengths up to 100m | ± 100 cm |
Tolerances for lengths from 100m | ± 2% |
FO bend optimized G50/125/250 OM4 fiber
Attenuation typical (cabled) |
850 nm: 2.5 / 1300 nm: 0.5 dB/km |
Attenuation maximum (cabled) |
850 nm: 2.7 / 1300 nm: 0.7 dB/km |
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 3500 / 1300 nm: 500 MHz x km |
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 4700 / 1300 nm: 4700 MHz x km |
Refractive Index | 850 nm: 1.480 / 1300 nm: 1.479 |
Bending radius |
No. of windings (turns) |
Max. induced attenuation |
|
37.5 mm | 100 | 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km | |
15 mm | 2 | 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km | |
7.5 mm | 2 | 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km |
Numerical Aperture |
0.200 +/- 0.015 |
Core Ø | 50.0 +/- 2.5 µm |
Maximum Core Non-Circularity | 5 % |
Cladding Ø | 125.0 +/- 1.0 µm |
Maximum Cladding Non-Circularity | 1.0 % |
Maximum Cladding/Core Concentricity Error | 1.5 µm |
Maximum Coating Concentricity Error | 12 µm |
Coating Ø | 242 +/- 5 µm |
Test load | 100 kpsi |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Xtended - FO Trunk Cables MPO/MTP® |
Mediaobjects | |
Connector type (side 1) | MPO/MTP® Male |
Cable type | LWL Universalkabel |
Fiber type | 50/125 µm OM4 |
Number of fibers | 12 |
Type | MPO |