We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® Xtended - FO Trunk Cable both sides 2xMPO/MTP® with Pins 24E9/125µ OS2 LSHF, Type B, Length: xx in m
The tML® Xtended - module will be installed in the link on one side rotated 180 degrees. The associated tML® Xtended trunk cable has a type B pin out. The complete link corresponds to EIA / TIA "Method B". The advantage is that before and after migration uniformly configured patch cables and modules are used.
The tML® - FO trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
FO Connector MPO/MTP® APC without pins tde class B for 9/125µ OS2 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Female Push Pull Locking (Green) |
Ferrule | 12 Fiber SM Elite® ferrule, PPS |
Boot colour | Black |
Temperature range | -40°C bis +75°C |
Manufacturer | tde/US Conec |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ OS2 |
MPO/MTP® APC |
1310 / 1550 nm |
≤ 0.10 dB |
0.20 dB | 75 dB |
FO Fan-Out for Universal Cable, 2x 3.0mm elements for MPO
Fan-out length | 50 mm |
Ø Fan-out | 16 mm |
Ø Single unit | 3.8 mm |
Single unit length |
78 ± 5 cm (not stepped) |
FO Cables
Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
Pulling in -10 to +50°C | |
Operation -25 to +60°C | |
Tensile performance | IEC 60794-1-21 E1 |
Crush resistance |
IEC 60794-1-21 E3 |
Impact | IEC 60794-1-21 E4 |
Repeated bending | IEC 60794-1-21 E6 |
Torsion | IEC 60794-1-21 E7 |
Bend | IEC 60794-1-21 E11 |
Water penetration | IEC 60794-1-22 F5 |
Sheath colour |
green, similar to RAL 6016 |
Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
Reaction to fire (Euroclasses) | cIEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
Reaction to fire (Euroclasses) | EN 13501-6: Dca |
Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
Fibertype | E9/125 G.652.D |
No. of fibers | 24 |
Loose tube | 1 |
Sheath ø | 8.2 mm |
Weight | 72 kg/km |
Bending radius | 125 mm |
Tensile load short term | 3,500 N |
Tensile load continuous | 1.500 N |
Crush resistance short term | 5.000 N |
Crush resistance continuous | 3.000 N |
Fire load | 336 kWh/km |
1210 MJ/km |
Tolerances for lengths up to 40m | ± 100 cm |
Tolerances for lengths up to 100m | ± 100 cm |
Tolerances for lengths from 100m | ± 2% |
FO E9/125/250 G.652.D OS2 fiber
Maximum attenuation (cabled) |
1310 nm: 0.34 / 1383 nm: 0.34* dB/km (*post hydrogen aging performance) |
Maximum Chromatic Dispersion |
3.5 ps/(nm x km) |
Zero Dispersion Wavelength λ0 |
1304 ≤λ0≤ 1324 nm |
Maximim Zero Dispersion Slope So |
0.092 ps/(nm² x km) |
Mode-Filed Diameter | 9.2 +/- 0,4 µm |
Maximum Cable Cut-off Wavelength λCC |
1260 nm |
PDM Link Design Value | ≤ 0.04 ps/√km |
Max. individual fibre PMD | ≤ 0.1 ps/√km |
Max. individual cable PMD | ≤ 0.2 ps/√km |
Refractive Index | 1.4676 |
Cladding diameter | 125.0 +/- 1.0 µm |
Maximum Core/Cladding Concentricity Error | 0.5 µm |
Maximum Cladding Non-Circularity | 0.7 % |
Coating diameter |
245 +/-5 µm |
Maximum Cladding/Coating Concentricity Error | 12 µm |
Operating temperature range | -60 to +85°C |
Test load | 100 kpsi |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Xtended - FO Trunk Cables MPO/MTP® |
Mediaobjects | |
Connector type (side 1) | MPO/MTP® APC Female |
Cable type | LWL Universalkabel |
Fiber type | 09/125 µm OS2 |
Number of fibers | 24 |
Type | MPO |