tde

tSML - Cover for Module 19"/0.5U straight

Article ID
TSML-M-19/0.5HE-CO
Excl. 19% VAT
Delivery time
5-10 working days

For sealing of the straight Module 19"/0.5U.

Material
stainless steel
Dimensions depth 11 cm
Mounting through enclosed screws
Identification laser-engraved at the front
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO/TP Breakout Module 19"/ 0.5U
Mediaobjects
Material Edelstahl
We found other products you might like!