tde

tSML - HD FO partial front panel Snap-In with 12x LC Duplex OM3 aqua for tSML Module 0.5U

Article ID
TSML-M12LCD-TK
Excl. 19% VAT
Delivery time
5-10 working days

The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U. The tSML HD partial front panel can be used only in conjunction with the tSML HD patch cord.

Pre-mounted 12 x LC Duplex adapter (aqua)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 1U

Front Panel Stainless steel
Dimensions 108 x 20 mm

LC Quad Adapter Zirconia Straight Split with Flange, aqua

Type LC Quad
Application Multimode OM3
Design with flange
Footprint SC Duplex
Color Aqua
Material Plastic
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde



More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO/TP Breakout Module accessories
Mediaobjects
Connector type (side 1) LC Quad
Fiber type 50/125 µm OM3
Type LC
Adapter color Aqua
Front plate Edelstahl
We found other products you might like!