tde

tSML - FO partial front panel Snap-In with 6x LC Duplex OM4 magenta for tSML Module 0.5U

Article ID
TSML-M06LCD-VI
Excl. 19% VAT
Delivery time
5-10 working days

The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.

Pre-mounted 6 x LC Duplex adapter (magenta)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 1U

Front Panel Stainless steel
Dimensions 108 x 20 mm

LC Duplex Adapter Zirconia Straight Split without Flange, magenta

Type LC Duplex
Application Multimode OM4
Design One-Piece without flange
Connector style SC simplex
Color Magenta
Material Plastic
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO/TP Breakout Module accessories
Mediaobjects
Connector type (side 1) LC Duplex
Fiber type 50/125 µm OM4
Adapter color Magenta
Front plate Edelstahl
We found other products you might like!