tde

tSML - FO partial front panel Snap-In with 6x SC Duplex OM2 beige for tSML Module 0.5U

Article ID
TSML-M06SCD-BG
Excl. 19% VAT
Delivery time
5-10 working days

The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.

Pre-mounted 6 x SC Duplex adapter (beige)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 1U

Front Panel Stainless steel
Dimensions 108 x 20 mm

SC Duplex Adapter Zirconia Straight Split with Flange, beige

Type SC Duplex
Application Multimode OM2/OM1
Design One-Piece with flange
Connector style SC Duplex
Color Beige
Material Plastic
Sleeve Zirconia Straight Split
Shutter --
Manufacturer tde

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO/TP Breakout Module accessories
Mediaobjects
Connector type (side 1) SC Duplex
Type SC
Adapter color Beige
Front plate Edelstahl
We found other products you might like!