tde

tPM - Cable guide holder for panel 19" 1U without foam insert, black

Article ID
TPM-KB-SW
Excl. 19% VAT
Delivery time
5-10 working days
tPM - Cable guide holder for panel 19" 1U without foam insert, black
Color black RAL 7005
Thickness 1 mm
Assembly consisting of cable tray and upper piece
Mounting from the front of 19" 1U panel
Dimensions 11.5 x 2.7 cm (L x W)
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000


More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tPM - tde Patch Cord Management
Category Cable Management
Mediaobjects
Front plate schwarz RAL 9005
We found other products you might like!