We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
TRANSCEIVER - SFP+, 10GBASE-SR, 10.3G, MM, Duplex LC, 850nm, 300m, 3.3V, DMI, -40 - +85C
Article ID
TN-10GSFP-SRT
10GBase-SR/SW, Extended Temperature SFP+ with DMI, 850nm multimode (Duplex LC) [300/82/33 m; 985/269/108 ft.] Link Budget: 2.6 dB
Product Description
10GBase-SR/SW, Extended Temperature SFP+ with DMI, 850nm multimode (Duplex LC) [300/82/33 m; 985/269/108 ft.] Link Budget: 2.6 dB
Features
- SFP+ Optical Transceiver
- 10G Small Form-Factor Pluggable (SFP+) MSA compatible
- SFF-8472 Digital Diagnostic Function (DMI)
- Single +3.3 V Power Supply
- Up to 10.5 Gbps bidirectional data links
- RoHS Compliant (all models)
- Class 1 Laser International Safety Standard IEC 60825 Compliant
Show product on manufacturers website: https://www.lantronix.com/products/
Specifications
Standards | IEEE 802.3ae |
Data Rate | 10.3 Gbps |
Dimensions | Width: 0.52″ [13 mm] Depth: 2.2″ [56 mm] Height: 0.33″ [8 mm] |
Power Input | 3.3V |
Environment | Operating: -40°C to +85°C Storage: -40°C to 85°C |
Compliance | IEC-60825, FAD 21, CFR 1040.10 and 1040.11 |
Warranty | Lifetime |
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |