We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'om4'
-
tde FO Simplex cord 50/125µ OM4 LSOH 2,4mm L-IVH01G50-OM4-2.4Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM4 LSOH 2,4mm L-IVH02G50-OM4-2.4Excl. 19% VAT
-
tde FO Breakout cable 50/125µ OM4 LSOH 2,0mm L-IVHH02G50-OM4Excl. 19% VAT
-
tde FO Breakout cable 4G50/125µ OM4 LSOH 2,0mm L-IVHH04G50-OM4-2.0Excl. 19% VAT
-
tde FO indoor cable 12G50/125µ OM4, LSOH L-IVH12G50-MPO-OM4Excl. 19% VAT
-
tde FO Fiber indoor cable 24G50/125µ OM4, LSOH L-IVH24G50-MPO-OM4Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM4 LSOH 2,0mm L-IVH02G50-OM4-2.0Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM4 LSOH 1,8mm L-IVH02G50-OM4-1.8Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM4 LSOH 2,0mm L-IVH01G50-OM4-2.0Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM4 LSOH 1,8mm L-IVH01G50-OM4-1.8Excl. 19% VAT
-
tde FO Breakout cable 24G50/125µ OM4 LSOH 2,0mm L-IVHH24G50-OM4-2.0Excl. 19% VAT
-
tde FO Breakout cable 12G50/125µ OM4 LSOH 2,0mm L-IVHH12G50-OM4-2.0Excl. 19% VAT