We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'patchkabel+om3'
-
tde FO Duplex round cable 50/125µ OM3 LSOH 3,0mm for LC HD assembly I-V(ZN)H2G50-OM3-3,0-TRExcl. 19% VAT
-
tde FO Breakout cable 50/125µ OM3 LSOH 2,0mm L-IVHH02G50-OM3Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM3 LSOH 2,4mm L-IVH02G50-OM3-2.4Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM3 LSOH 2,4mm L-IVH01G50-OM3-2.4Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM3 LSOH 2,0mm L-IVH01G50-OM3-2.0Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM3 LSOH 1,8mm L-IVH01G50-OM3-1.8Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM3 LSOH 2,0mm L-IVH02G50-OM3-2.0Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM3 LSOH 1,8mm for MTRJ assembly L-IVH02G50-OM3-1.8Excl. 19% VAT
-
tde FO Duplex round cable 50/125µ OM4 LSOH 3,0mm for LC HD assembly I-V(ZN)H2G50-OM4-3,0-VIExcl. 19% VAT
-
tde FO Breakout cable 50/125µ OM4 LSOH 2,0mm L-IVHH02G50-OM4Excl. 19% VAT
-
tde tde - FO Cable Pigtail SC 50/125µ OM3 Simplex LSOH Length: xxxxx P-SC/-50S3-xxxxxExcl. 19% VATIn stock
-
tde tde - FO Cable Pigtail LC 50/125µ OM3 Simplex LSOH Length: xxxxx P-LC/-50S3-xxxxxExcl. 19% VATIn stock