We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: '9°'
-
tde tML® - FO Trunk Cable 1x MPO Female/1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx TML-MP/MP09B12ExxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 2x MPO Female/2x MPO Female 24E9/125µ OS2 LSHF, Type C, Length: xxx TML-MP/MP09B24ExxxExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 9/125µ OS2 TML-M10LCD/M2P09EExcl. 19% VAT
-
tde tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 1x 9/125μ OS2 100GBASE-LR10 50:50 TML-M01M2P09E-TAP50Excl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/M2-09EExcl. 19% VAT
-
tde tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 UPC Compact 12E9/125µ LSOH, Length: xx TMLE2C/MPP09I12ExxExcl. 19% VATIn stock
-
tde tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 APC Compact 12E9/125µ LSOH, Length: xx TMLE2AC/MPP09I12ExxExcl. 19% VATIn stock
-
tde tML® - FO patch cord both sides 1x MPO/MTP® Female 12E9/125µ OS2 LSOH, Type B, Length: xxx TML-MP/MP09I12E-BxxxExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2, LR4 TML-M08LCAD/MPP09EExcl. 19% VAT
-
tde tML® HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxx in m TML-HLCA/HLCA09DRMxxxExcl. 19% VAT
-
tde tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC APC Duplex w. shutter 9/125µ OS2, LR4 TML-M08LCADS/MPP09EExcl. 19% VAT
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-M10LCAD/M2P09EExcl. 19% VAT