We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'LWL+ferrule'
-
tde tML® Xtended - FO Trunk Cable both sides 8xMPO/MTP® with Pins 96E9/125µ OS2 LSHF, Type B, Length: xx in m TML-MPP/MPP09B96E-BxxExcl. 19% VAT
-
tde tML® 24 - FO Trunk Cable 4x 24F MPO w. Pins/4x 24F MPO w. Pins 96E9/125µ OS2 LSHF Type A, Length: xx in m TML-M2P/M2P09B96E-AxxExcl. 19% VAT
-
tde tML® 24 - FO Trunk Cable 2x 24F MPO w. Pins/2x 24F MPO w. Pins 48E9/125µ OS2 LSHF Type A, Length: xx in m TML-M2P/M2P09B48E-AxxExcl. 19% VAT
-
tde tML® 24 - FO Trunk Cable 3x 24F MPO w. Pins/3x 24F MPO w. Pins 72E9/125µ OS2 LSHF Type A, Length: xx in m TML-M2P/M2P09B72E-AxxExcl. 19% VAT
-
tde tML® 24 - FO Trunk Cable 1x 24F MPO w. Pins/1x 24F MPO w. Pins 24E9/125µ OS2 LSHF Type A, Length: xx in m TML-M2P/M2P09B24E-AxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 4xMPO/MTP® with Pins 48E9/125µ OS2 LSHF, Type B, Length: xx in m TML-MPP/MPP09B48E-BxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 2xMPO/MTP® with Pins 24E9/125µ OS2 LSHF, Type B, Length: xx in m TML-MPP/MPP09B24E-BxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® with Pins 12E9/125µ OS2 LSHF, Type B, Length: xx in m TML-MPP/MPP09B12E-BxxExcl. 19% VAT
-
tde tML® - FO Micro Distribution Trunk Cable both sides 1x MPO/MTP® Female 12G50/125µ OM2 LSOH, Type C, Length: xxx TML-MP/MP50I12GxxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM4 LSHF, Type C, Length: xxx TML-MP/MP50B96G4-xxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM3 LSHF, Type C, Length: xxx TML-MP/MP50B96G3-xxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 6x MPO Female/6x MPO Female 72G50/125µ OM4 LSHF, Type C, Length: xxx TML-MP/MP50B72G4-xxxExcl. 19% VAT