We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: '9°'
-
tde tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx in m TSML-MP/MP09I12ExxxExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-MS16LCAD/MPP09EExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-M16LCAD/MPP09EExcl. 19% VAT
-
tde tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC (one enclosed) f. Module 0.5U, length: xx in m TSML-MS06RJ45-xxUExcl. 19% VAT
-
tde tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC f. Module 0.5U, length: xx in m TSML-MS06RJ45-xxExcl. 19% VAT
-
tde tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM3 LSHF, Type C, Length xxx in m TSML-MP/MP50B96G3-xxxExcl. 19% VAT
-
tde tSML - FO Dark Fiber Module 19"/0.5U straight 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM4, SR4 TSML-M24MPP/16MPP50G4Excl. 19% VAT
-
tde tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM4 LSHF, Type C, Length xxx in m TSML-MP/MP50B96G4-xxxExcl. 19% VAT
-
tde tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM4 LSHF, Type C, Length xxx in m TSML-MP/MP50B48G4-xxxExcl. 19% VAT
-
tde tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM4 LSHF, Type C, Length xxx in m TSML-MP/MP50B24G4-xxxExcl. 19% VAT
-
tde tSML - FO Dark Fiber Module 19"/0.5U angled 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM4, SR4 TSML-MS24MPP/16MPP-G4Excl. 19% VAT
-
tde tSML - HD FO Module 19"/0.5U angled 8x MPO/MTP® Male/48x LC duplex 50/125µ OM4 TSML-MS48LCD/MPP50G4Excl. 19% VAT