We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: '12x50/125 om4'
- Related search terms
- om4
- om4 MM
- om4 multimode lc lc
- OM4 Kabel
-
tde tML® - FO Micro Distribution Trunk Cable both sides 1x MPO/MTP® Female 12G50/125µ OM4 LSOH, Type C, Length: xxx TML-MP/MP50I12G4-xxxExcl. 19% VAT
-
tde tML® HD - FO Module 5HP black 2x MPO/MTP® with Pins/12x LC Duplex 50/125µ OM4 TML-T12LCDK/MPP50G4SExcl. 19% VAT
-
tde tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4 TML-T12LCDK/MP50G4XSExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4 TML-M12LCDK/M2-50G4Excl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m TML-MPP/MPP50B12G4BxxExcl. 19% VAT
-
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM4 TML-M12LCDS/M2-50G4Excl. 19% VAT
-
tde tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC Duplex 50/125µ OM4 TML-T12LCDK/M2-50G4Excl. 19% VAT
-
tde tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m TML-MPP/MPP50I12G4BxxExcl. 19% VAT
-
tde tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 Compact 12G50/125µ OM4 LSOH, Length: xx TMLE2C/MPP50I12G4-xxExcl. 19% VATIn stock
-
tde tML® 24- FO Dark Fiber Module 5HP black 4x 24F MPO/12x 12F MPO with Pins 50/125µ OM4, SR4 TML-T12MPP/4M2-50G4SExcl. 19% VAT
-
tde tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC Duplex 50/125µ OM4 TML-T12LCDK/M2-50G4SExcl. 19% VAT
-
tde FO Duplex round cable 50/125µ OM4 LSOH 3,0mm for LC HD assembly I-V(ZN)H2G50-OM4-3,0-VIExcl. 19% VAT