We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
draka
Draka - UC FUTURE COMPACT AWG23 Cat.7 S/FTP 24P LSHF-FR
Article ID
UC-COMPACT23X24P
Data centre cabling 10Gbit solution. Pair screened 100 Ohms cable especially for Zone Distribution Area and Equipment Distribution Area.
Type | UC FUTURE COMPACT AWG23/1 Cat.7 S/FTP 24P |
Conductor | Bare copper wire, diamter 0.56 mm (AWG23) |
Insulation | Foam-skin PP, diameter 1.4 mm |
Twisting | 2 insulated wires to the pair |
Pair screening | Pet-Al foil around each pair |
Stranding | 3 layers of screened pairs (2+8+14) |
Screen | Tinned copper braid, ≥ 65% coverage |
Sheath | LSHF |
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the operating distance is reduced (80 m instead of 90 m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801
EN 50173-5;EN 50288-4-2
IEEE 802.3af
Flame resistance
IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034; EN 50399 Class Dca
Minimum bending radius | Without load | ≥ 100 mm |
With load | ≥ 200 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 10°C up to +40°C |
Loop resistance | ≤ 176 Ω/km | |
Resistance unbalance | ≤ 2% | |
Test voltage | core/core | 1000 VDC 1 min |
core/screen | 1000 VDC 1 min | |
Capacitance | 800 Hz | Nom. 43 nF/km |
Capacitance unbalance | ≤ 1500 pF/km | |
Impedance | 1-100 MHz | 100 Ω ± 5 Ω |
Nominal velocity of propagation | ca. 79% | |
Propagation delay | Nominal | < 450 ns/100m |
Delay skew | Nominal | < 15 ns/100m |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Transfer impedance | bei 1 MHz | ≤ 5 mΩ /m |
bei 10 MHz | ≤ 5 mΩ /m | |
bei 30 MHz | ≤ 10 mΩ /m | |
Coupling attenuation | ≥ 85 dB |
F in MHZ | Atten- uation dB/90m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|---|---|
1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 105 | - |
4.0 | 3.4 | 100 | 97 | 97 | 94 | 105 | 102 | 27 |
10.0 | 5.4 | 100 | 97 | 95 | 92 | 97 | 94 | 30 |
16.0 | 6.8 | 100 | 97 | 93 | 90 | 93 | 90 | 30 |
20.0 | 7.7 | 100 | 97 | 92 | 89 | 91 | 88 | 30 |
31.2 | 9.6 | 100 | 97 | 90 | 87 | 87 | 84 | 30 |
62.5 | 13.7 | 100 | 97 | 86 | 83 | 81 | 78 | 30 |
100.0 | 17.4 | 100 | 97 | 83 | 80 | 77 | 74 | 30 |
125.0 | 19.5 | 95 | 92 | 75 | 72 | 75 | 72 | 26 |
155.5 | 21.9 | 94 | 91 | 72 | 69 | 73 | 70 | 26 |
175.0 | 23.3 | 93 | 90 | 70 | 67 | 72 | 69 | 25 |
200.0 | 25.0 | 92 | 89 | 67 | 64 | 71 | 68 | 25 |
250.0 | 28.1 | 90 | 87 | 62 | 59 | 69 | 66 | 24 |
300.0 | 30.9 | 89 | 86 | 58 | 55 | 67 | 64 | 24 |
400.0 | 38.3 | 87 | 84 | 48 | 45 | 64 | 61 | 23 |
500.0 | 43.0 | 86 | 83 | 43 | 40 | 61 | 58 | 22 |
600.0 | 44.8 | 85 | 82 | 40 | 37 | 60 | 57 | 22 |
Designation | J-09YS(ST)CH |
Outer diameter | 18 mm |
Fire load | 3120 MJ/km |
Fire load | 0.87 kWh/m |
Reaction to Fire | Dca-s2, d2, a1 |
Weight | 330 kg/km |
Copper content | 165 kg/km |
Tensile force | 840 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | draka |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Verlegekabel |
Performance | Cat.7 |