We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
draka
Draka - UC FUTURE COMPACT AWG23 Cat.7 S/FTP 6x4P LSHF
Article ID
UC-COMPACT23X6x4P
Data centre cabling 10Gbit solution. Pair screened 100 Ohms cable especially for Zone Distribution Area and Equipment Distribution Area.
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (80 m instead of 90 m installation cable in standard permanent link).
Standards
ISO/IEC 11801 2nd ed.
EN 50173-5
IEC 61156-5
EN 50288-4-1
Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034; EN50399: Class Eca
Conductor | Bare copper wire, Ø 0.56 mm (AWG23) | |
Insulation | Foam-skin PP, Ø 1.35 mm | |
Twisting | 2 cores to the pair | |
Pair screening | Al-laminated plastic foil | |
Cable lay up | 4x pimf to the core | |
Cable Screen | Tinned copper braid, coverage approx. 35% | |
Sheath | LSHF, orange RAL 2003 | |
Stranding | 0+6 stranded to the cable core, filler in the centre |
Minimum bending radius | Installation | 200 mm |
Installed | 100 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 0°C up to +50°C |
Loop resistance | ≤ 176 Ω/km | |
Resistance unbalance | ≤ 2% | |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Mutual capacitance | at 800 Hz | Nom. 43nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
Nominal velocity of propagation | Ca. 79% | |
Impedance | 100 MHz | 100 Ω ± 5 Ω |
Propagation delay | Nominal | < 450 ns/100m |
Delay skew | Nominal | < 15 ns/100m |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Coupling attenuation | ≥ 85 dB |
f MHZ | Atten- uation dB/90m | NEXT dB |
PS dB |
ACR | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|---|---|
1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 105 | - |
4.0 | 3.4 | 100 | 97 | 97 | 94 | 105 | 102 | 27 |
10.0 | 5.4 | 100 | 97 | 95 | 92 | 97 | 94 | 30 |
16.0 | 6.8 | 100 | 97 | 93 | 90 | 93 | 90 | 30 |
20.0 | 7.7 | 100 | 97 | 92 | 89 | 91 | 88 | 30 |
31.2 | 9.6 | 100 | 97 | 90 | 87 | 87 | 84 | 30 |
62.5 | 13.7 | 100 | 97 | 86 | 83 | 81 | 78 | 30 |
100.0 | 17.4 | 100 | 97 | 83 | 80 | 77 | 74 | 30 |
125.0 | 19.5 | 95 | 92 | 75 | 72 | 75 | 72 | 26 |
155.5 | 21.9 | 94 | 91 | 72 | 69 | 73 | 70 | 26 |
175.0 | 23.3 | 93 | 90 | 70 | 67 | 72 | 69 | 25 |
200.0 | 25.0 | 92 | 89 | 67 | 64 | 71 | 68 | 25 |
250.0 | 28.1 | 90 | 87 | 62 | 59 | 69 | 66 | 24 |
300.0 | 30.9 | 89 | 86 | 58 | 55 | 67 | 64 | 24 |
400.0 | 38.3 | 87 | 84 | 48 | 45 | 64 | 61 | 23 |
500.0 | 43.0 | 86 | 83 | 43 | 40 | 61 | 58 | 22 |
600.0 |
44.8 | 85 | 82 | 40 | 37 | 60 | 57 | 22 |
Designation | J-02YS(ST)CHH |
Type | 6x(4x2x0.56) |
Outer diameter | 25.0 mm |
Fire load | 4819 MJ/km |
Fire load | 1.339 kWh/m |
Weight | 446 kg/km |
Copper content | 163 kg/km |
Tensile force | 900 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | draka |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Verlegekabel |
Performance | Cat.7 |