We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
draka
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 6x4P LSHF
Article ID
UC-COMPACT26X6x4P
Data centre cabling 10Gbit solution. Pair screened 100 Ohms cable especially for Zone Distribution Area and Equipment Distribution Area.
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60 m instead of 90 m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
PVC IEC 60332-1
LSHF IEC 60332-1, IEC 60754-2, IEC 61034; EN 50399 Class Eca
Conductor | Bare copper wire, Ø 0.4 mm (AWG26) | |
Insulation | Foam skin PP, diameter 1.0 mm (+/- 0.05) | |
Twisting | 2 cores to the pair | |
Pair screening | Al-laminated plastic foil | |
Cable lay up | 4x pimf to the core | |
Cable Screen | Tinned copper braid, coverage approx. 60% | |
Sheath | LSHF orange RAL 2003 | |
Stranding (6x) | 0+6 stranded to the cable core, filler in the centre |
Minimum bending radius | Without load | 8xD |
With load | 4xD | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 10°C up to +40°C |
Loop resistance | ≤ 280 Ω/km | |
Resistance unbalance | ≤ 2% | |
Test voltage | core/core | 1000 VDC 1 min |
core/screen | 1000 VDC 1 min | |
Capacitance | 800 Hz | Nom. 44 nF/km |
Capacitance unbalance | ≤ 1600 pF/km | |
Impedance | 100 MHz | 100 Ω ± 15 Ω |
Nominal velocity of propagation | ca. 76% | |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Coupling attenuation | ≥ 85 dB |
F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|
1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
Designation | J-09YS(ST)CHH |
Type | 6x4x2x0.4 PiMF |
Outer diameter | 17.8 mm |
Fire load | 3460 MJ/km |
Fire load | 0.96 kWh/m |
Weight | 310 kg/km |
Copper content | 132 kg/km |
Tensile force | 700 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | draka |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Patchkabel |
Performance | Cat.7 |