tde

FC PC Round Adapter, "D" STYLE, Zirconia Straight Split

Article ID
L-AD-FCDK-P
Delivery time
5-10 working days

FC Round Adapters come with a D Flange (ø8.85 x 7.95mm), and feature nickel plated brass housing for corrosion resistance.

  • Compact design
  • NTT-FC compatibility
  • High precision alignment
  • Low insertion and return loss and back reflection
  • Corrosion resistant body
Type FC Simplex
Applikation Singlemode OS2 PC, Multimode OM3
Design Round "D" Style
Built form FC Round
Material Metal
Sleeve Zirconia Straight Split
Shutter --
Manufacturer tde

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems FO Components
Category FO Adapters
Mediaobjects
Connector type (side 1) FC
Adapter color Metall