finisar

Finisar - CFP 100G Transceiver, Multimode MPO, 103.1 Gb/s, 100m/150m

Article ID
FTLC8281RCNM
Delivery time
5-10 working days

Finisar’s FTLC8281RCNM 100G CFP transceiver modules are designed for use in 100 Gigabit Ethernet links over multimode fiber. They are compliant with the CFP MSA as defined in this document and with IEEE 802.3ba 100GBASE-SR10. Digital diagnostics functions are available via an MDIO interface, as specified by the CFP MSA and Finisar Application Note AN-2160. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Key Features Hot-pluggable CFP form factor
  Supports 103.1Gb/s aggregate bit rate
  Power dissipation < 12W
  RoHS-6 compliant (lead-free)
  Commercial case temperature range of 0°C to +70°C
  Single 3.3V power supply
  Maximum link length of 100m on OM3 Multimode Fiber (MMF) and 150m on OM4 MMF
  Uncooled 10x10Gb/s 850nm transmitter
  CAUI electrical interface
  Single MPO24 receptacle
  MDIO management interface
Applications 100GBASE-SR10 100G Ethernet
Weblink http://www.finisar.com/products/optical-transceivers/cfp/FTLC8281RCNM

More Information
Delivery time 5-10 working days
Manufacturer finisar
Systems Finisar - Transceiver
Category Transceivers
Mediaobjects
Fiber Multimode
Speed 100G
Range 100/150m
Protocol Ethernet
We found other products you might like!