finisar

Finisar - CFP 100G Transceiver, Singlemode SC, 103.1 Gb/s, 10km

Article ID
FTLC1183RDNS
Delivery time
5-10 working days

Finisar’s FTLC1183RDNx 100G CFP transceiver modules are designed for use in 100 Gigabit Ethernet interfaces over single mode fiber. They are compliant with the CFP MSA and IEEE 802.3ba 100GBASE-LR4. Digital diagnostics functions are available via an MDIO interface, as specified by the CFP MSA and Finisar Application Note AN-2080. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Key Features Hot-pluggable CFP form factor
  Supports 103.1Gb/s aggregate bit rate
  Power dissipation < 16W
  RoHS-6 compliant (lead-free)
  Commercial case temperature range of 0°C to +70°C
  Single 3.3V power supply
  Maximum link length of 10km on Single Mode Fiber (SMF)
  4x25Gb/s DFB-based LAN-WDM transmitter
  CAUI electrical interface
  Duplex SC receptacles
  MDIO management interface
Applications 100GBASE-LR4 100G Ethernet
Weblink http://www.finisar.com/sites/default/files/pdf/Transceiver%20Guide.pdf

More Information
Delivery time 5-10 working days
Manufacturer finisar
Systems Finisar - Transceiver
Category Transceivers
Mediaobjects
Fiber Singlemode
Speed 100G
Range 10km
Protocol Ethernet
We found other products you might like!