Gigabit Ethernet PCIe NIC with a 100/1000Base-X Open SFP fiber slot + 10/100/1000Base-T PoE+ port (includes optional low-profile bracket)

Article ID
N-GXE-POE-SFP-01
Excl. 19% VAT
Delivery time
5-10 working days

The N-GXE-POE-xx-01 Series is a Fiber Gigabit Ethernet PCIe Network Interface Card (NIC) which provides connectivity to a secure fiber network while also delivering power to a PoE powered device (PD), such as a VoIP phone, with a copper UTP interface. It fully complies with all IEEE 802.3z and 1000Base-X standards, providing up to 2000 Mbps full-duplex bandwidth capacity.

Developed to support high-end users, this (2) port NIC has (1) 1000Base-X fiber network interface port (SFP version is 100/1000Base-X) and (1) switched 10/100/1000Base-T port supporting IEEE 802.3at PoE+ power. It is designed to allow a PC to power a VoIP phone, or any other traditional copper powered device, over a secure fiber network. Additionally, the NIC also has the ability to provide traffic switching functions between the copper and fiber ports, even when the PC is in a sleep mode.

Combining the functions of PC connectivity and VoIP phone connectivity into one device saves installation time, expense, and the space of having two devices at the desktop. When the VoIP traffic is filtered and prioritized by third-party devices like an Ethernet switch and the IP phone, this PoE NIC will pass all tagged traffic ensuring users experience a high level of Quality of Service (QoS). VLANs and Prioritization can also be configured at the NIC via Lantronix’ PoE NIC utility software.

Features

  • High bandwidth 1000Mbps
  • Supports Full-duplex Mode
  • Supports IEEE 802.3x Full-Duplex Flow Control
  • Supports PCIe x1 bus
  • Compliant with PCIe Rev 2.1 Interface
  • Supports Jumbo Frames
  • Supports High Level VLAN Filtering Function
  • IPv6 capable
  • Supports IP headers and TCP/UDP checksum offload
  • Wake-on-LAN (WoL) power management
  • PXE 2.1 Boot ROM Supported
  • ACPI 2.0 Link Status LED for each port
  • Driver Support
    • Windows 7
    • Windows 8, 8.1
    • Windows 10
    • Windows Server 2008
    • Windows Server 2012
    • Vista
    • Linux
  • Available with a fixed LC port or an open SFP port

    Standards

    • IEEE 802.3-2000
    • IEEE 802.3z
    • IEEE 802.3x
    • IEEE 802.1Q
    • IEEE 802.1P
    • IEEE 802.3ab
    • IEEE 802.3af
    • IEEE 802.3at

    MAC Address

    • 8k MAC address table

    Max Packet Size

    • Jumbo Frames, 10k bytes

    Jumper Switches

    • Legacy PoE
    • Energy Efficient Ethernet (EEE) enable/disable

    Status LEDs

    • L/A Fiber Link/Activity
    • PoE Power-over-Ethernet
    • RJ-45 Upper Lf TP Link/Activity/Speed
    • RJ-45 Upper Rt TP Duplex

    Dimensions

    • Width: 4.8” [121.9 mm]
    • Depth: 6.5” [165.1 mm]
    • Height: 0.9” [22.86 mm]

    Power Consumption

    • 1.6 Watts (typical without PoE)
    • 43.6 Watts (typical with PoE)

    Voltage Input

    • PCIe 3.3V
    • 12V Peripheral connection for PoE

    PoE

    • Mode A Power

    Environment

    • Operating: 0°C to 50°C
    • Storage: -15°C to 65°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 2 lbs. [0.90 kg]

    MTBF

    • Greater than 260,500 MIL-HDBK-217F Hours
    • Greater than 716,375 Bellcore Hours

    Certifications

    • Emission: EN55022 Class B, CE, UL Listed
    • Immunity: EN55024

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects