tde

HEB® M (Hermaphroditic Expanded Beam Medium) Flange Mount Bulkhead

Article ID
HEBM-FMBH-xx-yy
Delivery time
5-10 working days

The HEB® M style Expanded Beam connector is designed according to Mil-DTL-83526 which is the de facto standard in today’s military market.

The broadcast and industrial markets are also using this connector style in a variety of application.

The HEB® M range features 2-12 optical channels, Singlemode and/or Multimode.

The Expanded Beam technology allows the usage of optical communication in the harshest environments and the connector range; provide the user with the security that the communication link will work: first time, every time.

The hermaphroditic design is particularly useful and provides unique benefits in rapid deployment or cable extensions, as no adaptors are needed. Any two connectors can just be interconnected.

The connectors are available in Singlemode and Multimode with best performance in class. By design the connectors are future proof, as the optical path is optimized to support the range from 850nm to 1310nm in Multimode and 1310nm to 1550nm for Singlemode application.
These Connectors are agnostic to the signal passing through, so WDM is also possible, whenever higher bandwidth needs to be transmitted. The connectors are field repairable. The unique RFID tagging system provides a tool for inventory control and carries the performance data as an electronic test certificate. Having as standard; aluminium anodized housings, the connectors are also available in stainless steel, which meets the requirements for naval, mining and other extreme applications.

• MIL-DTL-83526 and DLA 10023 compatible; EMI/EMC to MIL-DTL-83528 C
• Hermaphroditic
• Multimode and Singlemode
• 2-12 Channels
• Field Repairable
• Anodized Alu / Stainless Steel/ Nickel Bronze Plated
• RFID Marked
• Military, Oil & Gas. Broadcast & Industrial

xx = Fiber: MM (Multimode), SM (Singlemode)

yy = Channel Counts: 02, 04, 06, 08, 12

Optical Loss 50/125 at 850-1300nm (typ. 0.7dB / max. 1.2dB)
  9/125 at 1310-1550nm (typ. 1.0dB / max. 1.5dB)
Return Loss 9/125 at 1310-1550nm (Return Loss Version > 40dB, typically ~45dB)
Operating temperature -55 to +85°C
Storage temperature -57 to +90°C
Environmental IP67 rated
Vibration Sinusoidal 10-500Hz, 0.75 amplitude at 10g acceleration
Free fall resistance 500 falls onto concrete from 1.2m height
Bump resistance 4000 bumps at 40g acceleration
Tensile Strength Tensile of 1500N, cable dependent
Cable Variations Compatible with tactical cable:
  Plug: typical 6mm or 7mm outer diameter
  Bulkheads: With strain relief - Same as Plug
  Bulkheads: Without Strain Relief < 3mm per channel
EMI/EMC Option Tested to MIL-DTL-83528 C

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - HEB® (Hermaphroditic Expanded Beam)
Category FO Connectors
Mediaobjects
Connector type (side 1) HEBM Flange Mount Bulkhead