tde

IBC™ Brand Cleaning Tool for 1,25mm connectors LC, MU (PC, UPC and APC)

Article ID
L-CLEAN-IBC-1.25
Excl. 19% VAT
Delivery time
5-10 working days

The US Conec IBC™ Brand Cleaning Tools are dry cloth cleaning tools specially designed to clean single fiber connectors residing in an adapter, faceplate or bulkhead. The dust cap of the cleaning tool acts as an adapter for cleaning unmated connectors. The US Conec IBC™ Brand Cleaning Tools for simplex connections are simple to use and highly effective at removing oil and dust contaminants that can negatively impact optical performance.

• IBC™ Brand Cleaning Tool for 1.25 mm connectors
  - Designed for standard LC, LC secure key and MU for UPC & APC polishes

Features

• Easy pushing motion engages and initiates cleaning
• Disposable with 525+ cleanings per unit
• Made from antistatic resins
• Cleaning micro fibers are densely stranded and debris free
• Cleaning system rotates 360° for a full sweep
• Extendable tip reaches recessed connectors
• Audible click when engaged
• Dust cap lid opens to accept unmated connectors

Applications

• Fiber network panels and assemblies
• Outdoor FTTX applications
• Cable assembly production facility
• Testing laboratories
• Servers, switches, routers and ROADMS with SC, FC, ST and LC
  interfaces

Type IBC™ Brand Cleaning Tool for 1.25mm connectors - LC, LC secure key and MU for UPC and APC polishes
Environmental Properties Crush resistance up to 45lbs
  Impact resistance up to 6 feet
  Operating Temperature Range –10°C to +60°C

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - FO Cleaning Tools for Connectors and Adapters
Category FO Cleaning Tools
Mediaobjects
We found other products you might like!