Industrial DIN Rail Mounted Power Supply

Article ID
25105
Excl. 19% VAT
Delivery time
5-10 working days

Industrial DIN Rail Mounted Power Supply

Features

  • 91% High Efficiency
  • 150% Peak Load
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Convection air cooling
  • DIN rail mountable
  • UL 508 approved
  • Full load burn in test
  • RoHS compliant
  • MTBF 298.9 Khrs

    Power Output

    • Output Voltage 48VDC
    • Current Rating 2.5A
    • Power Rating 120Watts
    • Ripple & Noise Max 120mVp-p
    • Voltage Range 48~55VDC
    • Voltage Tolerance ±1.0%
    • Line Regulation ±0.5%
    • Load Regulation ±1.0%
    • Setup, Rise Time 1500ms, 60ms
    • Hold Up Time 20ms

    Power Input

    Protection

    • Overload 110~150%
    • Overvoltage 56~65V
    • Over Temperature 95ºC±5ºC

    Dimensions

    • Width: 1.57” [40 mm]
    • Depth: 4.47” [113.5 mm]
    • Height: 4.93” [125.2 mm]

    Environment

    • Operating: -25°C to +60°C
    • Storage: -40°C to +85°C
    • Humidity: 20% to 95% (non-condensing)

    Weight

    • 1.48 lbs. [0.67 kg]

      Certifications

      • Safety: UL508, TUV EN60950-1, IEC60068-2-6 (Vibration)
      • EMC Emission: EN55011, EN55022, CISPR22 Class B, EN61000-3-2, EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3, SEMI F47, GL Approved

      Warranty

      • Lifetime

    More Information
    Delivery time 5-10 working days
    Systems Lantronix / Transition Networks
    Category Network Switches
    Mediaobjects