tde

LC Duplex Adapter Zirconia Straight Split without Flange, beige

Article ID
L-AD-LCDK-NF-BG
Delivery time
5-10 working days

For SC-configured environments, tde offers LC duplex adapters with SC simplex footprint, with a choice of flange or no flange type.

  • Proven increased side loading performance
  • Compact design
  • Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
  • Color coding
  • High precision alignment
Type LC Duplex
Application Multimode
Design One-Piece without flange
Connector style SC Simplex
Color Beige
Material Plastic
Sleeve Zirconia Straight Split
Shutter -
Manufacturer tde

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems FO Components
Category FO Adapters
Mediaobjects
Connector type (side 1) LC Duplex
Fiber type 50/125 µm OM2
Type LC
Adapter color Beige
We found other products you might like!