We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Breakoutl cable 24x E2000 APC/24x E2000 APC 24E9/125µ OS2 LSHF, Length: xxxx
Article ID
P-E2A/E2A09V24Exxxx
FO Breakoutl cable 24x E2000 APC/24x E2000 APC 24E9/125µ OS2 LSHF, Length: xxxx
FO E2000 APC connector tde class B for 09/125µ fiber
Type | E2000 APC |
Ferrule | Ceramic |
Ferrule Hole | 125.5 µ |
Ferrule Concentricity | ≤ 0.6 µ |
Connector colour | Green |
Lever Colour | Green |
Boot colour | Green |
Manufacturer | RDM |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ | E2000 APC | 1550 nm | ≤ 0.10 dB | 0.25 dB | 75 dB |
FO Cables
Fiber amount | 24 |
Outer diameter | 12.0 mm |
Tolerance | ± 0.2 mm |
Subcable diameter | 1.6 (± 0.1mm) |
Strength members | Aramid yarns |
Outer jacket | LSOH (Halogen free, low smoke, flame retardant thermoplastic compound) |
Jacket colour | Yellow |
Standard printing | “t d e – IVHH24E09X-1.6” and sequential meter marking + Lot number |
Tensile strength | IEC 60794-1-2-E1 |
Crush test | IEC 60794-1-2-E3 |
Temperature cycling | IEC 60794-1-2-F1 |
Operating temperature | -20°C to + 60°C |
Identification | Numbers, min. every 25mm on subcables |
Corning FO ClearCurve XB 09/125µ G.657.A singlemode fiber
Type | Corning ClearCurve XB 09/125µ G.657.A singlemode fiber |
Maximum Attenuation | At 1310 nm max. 0.33 - 0.35 dB/km At 1383 ± 3 nm max. 0.31 - 0.35 dB/km At 1490 nm max. 0.21 - 0.24 dB/km At 1550 nm max. 0.19 - 0.20 dB/km At 1625 nm max. 0.20 - 0.23 dB/km |
Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
Macrobend Loss | Mandrel Diameter: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: 0.5 dB Mandrel Diameter: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: 1.5 dB |
Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
Mode-Field Diameter | At 1310 nm = 8.6 ± 0.4 µm At 1550 nm = 9.8 ± 0.5 µm |
Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.089 ps/(nm² *km) |
|
Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.06 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
Fiber Curl | ≥ 4.0 m radius of curvature |
Cladding Diameter | 125.0 ± 0.7 µm |
Core-Clad Concentricity | ≤ 0.5 µm |
Cladding Non-Circularity | ≤ 0.7% |
Coating Diameter | 242 ± 5 µm |
Coating-Cladding Concentricity | < 12 µm |
Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
---|---|---|
Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
Water Immersion | 23°C ± 2°C | ≤ 0.05 |
Heat Aging | 85°C ± 2°C | ≤ 0.05 |
Operating Temperature Range | -60°C to +85°C |
Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa). |
Length | Fiber lengths available up to 50.4 km/spool. |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - Fiber Optic Assemblies |
Mediaobjects | |
Cable type | LWL Innenkabel |
Fiber type | 09/125 µm OS2 |
Type | E2000 APC |
We found other products you might like!