tde

FO Breakout cable 4G50/125µ OM2 LSOH 2,0mm

Article ID
L-IVHH04G50-2.0
Excl. 19% VAT
Delivery time
5-10 working days
FO Breakout cable 4G50/125µ OM2 LSOH 2,0mm
Cable Data
Type IVHH04G50/125 OM2
Fiber Amount 4
Construction 4
Outer Diameter 7.0 mm
Tolerance ± 0.3 mm
Subcable Diameter 2.0 (± 0.1 mm)
Strength Members Aramid yarns
Outer Jacket LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour Orange
Standard printing “t d e – IVHH04G50-2.0” and sequential meter marking + Lot number
Mechanical/Thermal Characteristics
Fiber Amount 4
Weight 48 kg/km
Tensile load 1000 N
Bending radius 15 x outer diameter
Operating temperature -5°C bis +60°C IEC 60794-2-20
Fire resistance EN 50266, IEC 60332
Halogen content EN 50267, IEC 60754-1/-2
Smoke density EN 50268, IEC 61034-1/-2 
Special features
Characteristics Fiber and aramid yarn free movable in the compound
Identification Numbers, every 2cm on subcables

Corning FO 50/125µ OM2 multimode fiber

Type Corning 50/125µ OM2 multimode fiber
Manufacturer Corning
Optical Specifications
Bandwidth

500 at 850 nm / 500 at 1300 nm

Attenuation At 850 nm max. ≤ 2.5 dB/km
At 1300 nm max. ≤ 0.8 dB/km
Numerical Aperture 0.200 ± 0.015
Dimensional Specifications
Core Diameter 50.0 ± 3.0 µm
Cladding Diameter 125.0 ± 2.0 µm
Core-Clad Concentricity ≤ 3.0 µm
Cladding Non-Circularity < 2.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 245 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Enviromental TestTest ConditionInduced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.20
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 8.8 km/spool.
Performance Characterizations
Refractive Index Difference 2%
Effective Group Index of Refraction 850 nm: 1.490
1300 nm: 1.486
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Standard FO Cables
Category FO Cables
Mediaobjects
Cable type LWL Innenkabel
Cable color Orange
Fiber type 50/125 µm OM2
Number of fibers 4
We found other products you might like!