tde

FO attenuator MU/UPC plug/jack, xxdB, 1310/1550nm

Article ID
L-ATT-MU/UPC-MF-xx
Delivery time
5-10 working days

Applications

  • Erbium Doped Fiber Amplifiers (EDFA)
  • Dense Wave Division Multiplexers (DWDM)
  • Overpowered fiber optic systems

Features

  • Metal ion doped fiber
  • High-power light source durability
  • Wavelength independence
  • Attenuation levels ranging from 1dB to 30dB
  • 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
Return Loss ≥ 55 dB (UPC)
Attenuation Tolerance  01dB bis 10dB: ± 0.5% 11dB bis 30dB: ± 5%
Operational Wavelengths 1310, 1490, and 1550 nm
Operating Temperature -40 to +75°C
Maximum Power 500mw

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - FO Attenuators
Category FO Attenuators
Mediaobjects