We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO attenuator FC/UPC plug/jack, 04dB, 1310/1550nm
Article ID
L-ATT-FC/UPC-MF-04
Applications
- Erbium Doped Fiber Amplifiers (EDFA)
- Dense Wave Division Multiplexers (DWDM)
- Overpowered fiber optic systems
Features
- Metal ion doped fiber
- High-power light source durability
- Wavelength independence
- Attenuation levels ranging from 1dB to 30dB
- 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
Return Loss | ≥ 55 dB (UPC) |
Attenuation Tolerance | ± 0.5% |
Operational Wavelengths | 1310, 1490, and 1550 nm |
Operating Temperature | -40 to +75°C |
Maximum Power | 500mw |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - FO Attenuators |
Category | FO Attenuators |
Mediaobjects |
We found other products you might like!