tde

FO attenuator LC/APC plug/jack, 07dB, 1310/1550nm

Article ID
L-ATT-LC/APC-MF-07
Excl. 19% VAT
Delivery time
5-10 working days

Applications

  • Erbium Doped Fiber Amplifiers (EDFA)
  • Dense Wave Division Multiplexers (DWDM)
  • Overpowered fiber optic systems

Features

  • Metal ion doped fiber
  • High-power light source durability
  • Wavelength independence
  • Attenuation levels ranging from 1dB to 30dB
  • 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
Return Loss ≥ 65 dB (APC)
Attenuation Tolerance ±0,5%
Operational Wavelengths 1310, 1490, und 1550 nm
Operating Temperature -40 to +75°C
Maximum Power 500mw

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - FO Attenuators
Category FO Attenuators
Mediaobjects
We found other products you might like!