We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tDF® - tde Distribution Frame (ODF)
tDF® is a modular Central Office solution with the highest packing density. At 46U, up to 4032 fibers can be terminated with LC. In developing the tde has taken primarily attention on the user-friendly installation. So the patented modules are fully be fitted from the front. A 19-inch sub rack occupies three height units and is equipped with twelve splice modules. Per sub rack, up to 288 fibers can be terminated with LC. The splices will be stored in standard splice cassettes. A unique feature of the splice module is the built-in loose tube over length management, which compared to conventional solutions saves an additional rack unit for the over length tray. The trunk cables are brought to the sub rack side and splitted there. This results in very short stripping lengths for the trunk cables. Due to the tML® compatibility also MPO/MTP® modules can be equipped in the same sub rack. The modular design of the tDF rack system offers maximum flexibility. The racks can be ordered customized completely preconfigured.
-
tde tDF® - Distance adapters 32mm for tDF® subrack TDF-3U-AD-32Excl. 19% VAT
-
tde tDF® - Loose tube management (6,4mm flex tube) for tDF® subrack TDF-3U-BPExcl. 19% VAT
-
tde tDF® - sub rack 19"/3U/84HP with integrated loose tube management, depth-adjustable (5mm flex tube) TDF-SR-3U-BP-UNI-2Excl. 19% VAT
-
tde tDF® - loose tube management universal (5mm flex tube) for tDF® subrack TDF-3U-BP-UNIExcl. 19% VAT
-
tde tDF® - Cable guide holder metal, 3fold for tDF® subrack TDF-3U-CR-3Excl. 19% VAT
-
tde tDF® - FO cable fan-out complete unit 3U 24-fold for 5,0mm flex tube TDF-FAN-OUT-3U-5Excl. 19% VAT
-
tde tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube TDF-FAN-OUT-3U-6.4Excl. 19% VAT
-
tde tDF® - Flex tube 6,4mm, Length: 50m TDF-FLEX-TUBEExcl. 19% VAT
-
tde tDF® - Flex tube 5mm, Length: 50m TDF-FLEX-TUBE-5Excl. 19% VAT
-
tde tDF® - FO flex tube holder 3U 24-fold for 5,0mm TDF-FT-HOLDER-3U-5Excl. 19% VAT
-
tde tDF® - FO flex tube holder 3U 12-fold for 6,4mm TDF-FT-HOLDER-3U-6.4Excl. 19% VAT