We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
reichle_de_massari
FO Adapter E2000™ Compact APC, metal/green-green, Ceramic SM, C, screwable
Article ID
L-AD-E2ACM-F-GN/GN
E2000™ Compact clutch with semi-transparent dust caps. Quick mounting clip and M2 thread integrated.
Color coding: Clutch / Frame.
Standardisation | acc. to IEC61754-15, DIN EN 186270 |
Mating cycles |
min. 1000 |
Pull-out force |
min. 70 N |
Number of connectors (A) | 1 |
Connector type (A) | E2000™ Compact |
Protection class (IP) connector (A) | 20 |
Polishing connector (A) | APC |
Attenuation grade IL - connector (A) | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
Connector color (A) | green |
Lever- frame-coding connector (A) | color |
Frame color connector (A) | green-green |
Sleeve material | Zirkonia Staight Split |
Adapter fastening method | end cap |
Fiber type |
Singlemode (SM) |
Dimensions |
74.7 / 42 x 14.7 x 13 / 22.75 mm |
Material |
steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free) |
Manufacturer | R&M |
Delivery time | 5-10 working days |
---|---|
Manufacturer | reichle_de_massari |
Systems | E2000™ Adapter |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | E2000 APC Compact |
Adapter color | Metall/Grün-Grün |