reichle_de_massari

FO Adapter E2000™ Compact PC, metal/beige-orange, Ceramic MM, M, screwable

Article ID
L-AD-E2CM-F-BG/OR
Delivery time
5-10 working days

E2000 Compact clutch with semi-transparent dust caps. Quick mounting clip and M2 thread integrated.
Color coding: Clutch / Frame.

Standardisation acc. to IEC61754-15, DIN EN 186270

Mating cycles

min. 1000

Pull-out force

min. 70 N

Number of connectors (A) 1
Connector type (A) E2000™ Compact
Protection class (IP) connector (A) 20
Polishing connector (A) PC
Attenuation grade IL - connector (A) ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Connector color (A) beige
Lever- frame-coding connector (A) color
Frame color connector (A) orange-orange
Sleeve material Zirkonia Staight Split
Adapter fastening method end cap
Fiber type

Multimode (MM)

Dimensions

74.7 / 42 x 14.7 x 13 / 22.75 mm

Material

steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free)

Manufacturer R&M

More Information
Delivery time 5-10 working days
Manufacturer reichle_de_massari
Systems E2000™ Adapter
Category FO Adapters
Mediaobjects
Connector type (side 1) E2000 Compact
Adapter color Metall/Beige-Orange