tde

FO IBC™ Brand Cleaning Tool for MDC connectors

Article ID
L-CLEAN-IBC-MDC
Excl. 19% VAT
Delivery time
5-10 working days

Features
- 525+ cleaning engagements per unit
- Anti-static system produces pristine endface and minimizes contaminant attraction
- Cleans cable assembly in hand as well as cables behind panel
- Non-fraying cloth design
- Simple push to clean action

Applications
Cable assembly factories
- Field Installations: Cleaning cable assemblies
- Field Installations: Cleaning in-situ/behind the panel connectors
- Standards Compliance IEC-61300-3-35; IEC-TSB-XYZ

Brand IBC™
Style Push Style Port Cleaner
Connector Type MDC
Cleaning Function In Situ or Unmated Cable Asbly
Ferrule Size 1.25mm
Number of Cleans 525+

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - FO Cleaning Tools for Connectors and Adapters
Category FO Cleaning Tools
Mediaobjects