The store will not work correctly in the case when cookies are disabled.
JavaScript seems to be disabled in your browser.
For the best experience on our site, be sure to turn on Javascript in your browser.
We use cookies to make your experience better.
To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies.
Learn more .
Allow Cookies
FO-Patch cord LC/ST tde 50/125µ OM2 Simplex Mini LSOH Length: xxxxx
Article ID
L-LC/ST50S-Mxxxxx
Delivery time
5-10 working days
FO-Patch cord LC/ST tde 50/125µ OM2 Simplex Mini LSOH Length: xxxxx
FO LC Simplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
LC Unibody Simplex
Housing
Plastic, Beige
Ferrule
Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
100 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
LC
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
LC
850 nm
≤ 0.25 dB
0.45 dB
FO ST Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
ST
Housing
Metal
Ferrule
Zirconia Straight Split
Ferrule H ole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
150 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
ST
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
ST
850 nm
≤ 0.25 dB
0.45 dB
FO Cables Cable Data
Fiber Amount
1
Fiber Type
MM-OM2, 50/125µ, Corning
Secondary Coating
600µ, easy strippable
Strength Members
Aramid yarns
Outer Jacket
LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour
Orange
Outer Diameter
1.8 (± 0.1mm)
Standard printing
“t d e – IVH01G50/125-1.8” and sequential meter marking + Lot number
Apllications
Patchcords/ Pigtails
Mechanical/ Thermal Characteristics
Weight
6 kg/km
Operational tensile load
105 N
Bending radius
10 x outer diamter
Operating temperature
-5°C to + 60°C
Fire resistance
Pass (EN 50266, IEC 60332-3)
Halogen content
Free (EN 50267, IEC 60754)
Smoke density
Low (EN 50268, IEC 61034-1/2)
Special features
Characteristics
Fiber and aramid yarn free movable in the compound
Corning FO 50/125µ OM2 multimode fiber
Type
Corning 50/125µ OM2 multimode fiber
Manufacturer
Corning
Optical Specifications
Bandwidth
500 at 850 nm / 500 at 1300 nm
Attenuation
At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km
Numerical Aperture
0.200 ± 0.015
Dimensional Specifications
Core Diameter
50.0 ± 3.0 µm
Cladding Diameter
125.0 ± 2.0 µm
Core-Clad Concentricity
≤ 3.0 µm
Cladding Non-Circularity
< 2.0%
Core Non-Circularity
≤ 5.0%
Coating Diameter
245 ± 5 µm
Coating-Cladding Concentricity
< 12 µm
Environmental Specifications
Enviromental Test Test Condition Induced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence
-60°C to +85°C
≤ 0.20
Temperature Humidity Cycling
-10°C to +85°C and 4% to 98% RH
≤ 0.20
Operating Temperature Range
-60°C to +85°C
Mechanical Specifications
Proof Test
The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length
Fiber lengths available up to 8.8 km/spool.
Performance Characterizations
Refractive Index Difference
2%
Effective Group Index of Refraction
850 nm: 1.490 1300 nm: 1.486
Fatigue Resistance Parameter (nd)
20
Coating Strip Force
Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion
Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Delivery time
5-10 working days
Manufacturer
tde
Systems
tde - Fiber Optic Assemblies
Category
FO Patch Cords Simplex Standard
Mediaobjects
Cable type
LWL Patchkabel
Fiber type
50/125 µm OM2
Number of fibers
1
Type
LC, ST
We found other products you might like!