We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Universal Cable 48x E2000 APC/48x E2000 APC 48E9/125µ OS2 LSHF, Length: xxxx
Article ID
P-E2A/E2A09B48Exxxx
FO Universal Cable 48x E2000 APC/48x E2000 APC 48E9/125µ OS2 LSHF, Length: xxxx
FO E2000 APC connector tde class B for 09/125µ fiber
Type | E2000 APC |
Ferrule | Ceramic |
Ferrule Hole | 125.5 µ |
Ferrule Concentricity | ≤ 0.6 µ |
Connector colour | Green |
Lever Colour | Green |
Boot colour | Green |
Manufacturer | RDM |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
9/125µ | E2000 APC | 1550 nm | ≤ 0.10 dB | 0.25 dB | 75 dB |
FO Fan-Out for Universal Cable, 24-48x 2mm elements for 1 fiber connector
Fan-out length | 50 mm |
Ø Fan-out | approx 16 - 19 mm |
Ø Single unit | 1.7 - 2.0 mm |
Shortest Single unit length | 68 ± 5 cm |
Highest Single unit length | 78 ± 5 cm |
Number of stepping | 2 |
FO Cables
Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
Pulling in -10 to +50°C | |
Operation -25 to +60°C | |
Tensile performance | IEC 60794-1-21 E1 |
Crush resistance | IEC 60794-1-21 E3 |
Impact | IEC 60794-1-21 E4 |
Repeated bending | IEC 60794-1-21 E6 |
Torsion | IEC 60794-1-21 E7 |
Bend | IEC 60794-1-21 E11 |
Water penetration | IEC 60794-1-22 F5 |
Sheath colour |
green, similar to RAL 6016 |
Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
Reaction to fire (Euroclasses) | EN 13501-6: Eca |
Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
Fibertype | Corning E9/125 G.652.D |
No. of fibers | 48 |
Loose tube | 4 |
Sheath ø | 11.4 mm |
Weight | 149 kg/km |
Bending radius | 175 mm |
Tensile load short term | 9.000 N |
Tensile load continuous | 5.000 N |
Crush resistance short term | 5.000 N |
Crush resistance continuous | 3.000 N |
Fire load | 616 kWh/km |
2218 MJ/km |
Tolerances for lengths up to 40m | ± 100 cm |
Tolerances for lengths up to 100m | ± 100 cm |
Tolerances for lengths from 100m | ± 2% |
FO E9/125/250 G.652.D OS2 fiber
Maximum attenuation (cabled) |
1310 nm: 0.34 / 1383 nm: 0.34* dB/km (*post hydrogen aging performance) |
Maximum Chromatic Dispersion |
3.5 ps/(nm x km) |
Zero Dispersion Wavelength λ0 |
1304 ≤λ0≤ 1324 nm |
Maximim Zero Dispersion Slope So |
0.092 ps/(nm² x km) |
Mode-Filed Diameter | 9.2 +/- 0,4 µm |
Maximum Cable Cut-off Wavelength λCC |
1260 nm |
PDM Link Design Value | ≤ 0.04 ps/√km |
Max. individual fibre PMD | ≤ 0.1 ps/√km |
Max. individual cable PMD | ≤ 0.2 ps/√km |
Refractive Index | 1.4676 |
Cladding diameter | 125.0 +/- 1.0 µm |
Maximum Core/Cladding Concentricity Error | 0.5 µm |
Maximum Cladding Non-Circularity | 0.7 % |
Coating diameter |
245 +/-5 µm |
Maximum Cladding/Coating Concentricity Error | 12 µm |
Operating temperature range | -60 to +85°C |
Test load | 100 kpsi |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - Fiber Optic Assemblies |
Mediaobjects | |
Cable type | LWL Universalkabel |
Fiber type | 09/125 µm OS2 |
Number of fibers | 48 |
Type | E2000 APC |