We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Universal Cable 96x E2000/96x E2000 96G50/125µ OM3 LSHF, Length: xxxx
Article ID
P-E2/E2-50B96G3-xxxx
FO Universal Cable 96x E2000/96x E2000 96G50/125µ OM3 LSHF, Length: xxxx
FO 2x E2000 connector tde class B for 50/125µ OM3 fiber
Type | E2000 |
Ferrule | Ceramic |
Ferrule Hole | 126 µ |
Connector colour | Beige |
Lever colour | Aqua |
Boot colour | Black |
Manufacturer | RDM |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
50/125µ OM3 | E2000 | 850 nm | ≤ 0.20 dB | 0.35 dB | 30 dB |
FO Fan-Out for Universal Cable, 96x 2mm elements for 1 fiber connector, xx = SM or MM
Fan-out head | 155 mm |
Longest Fiber | 1230 mm |
Shortest fiber | 530 mm |
Parallel fibers | 96 |
Max. Ø allocation | 51 mm |
Wide of the panel inclusion | 41 mm |
Max. panel thickness for inclusion | 2 mm |
FO Cables
Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
Pulling in -10 to +50°C | |
Operation -25 to +60°C | |
Tensile performance | IEC 60794-1-21 E1 |
Crush resistance | IEC 60794-1-21 E3 |
Impact | IEC 60794-1-21 E4 |
Repeated bending | IEC 60794-1-21 E6 |
Torsion | IEC 60794-1-21 E7 |
Bend | IEC 60794-1-21 E11 |
Water penetration | IEC 60794-1-22 F5 |
Sheath colour |
green, similar to RAL 6016 |
Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
Reaction to fire (Euroclasses) | EN 13501-6: Eca |
Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
Fibertype | Corning G50/125 OM3 |
No. of fibers | 96 |
Loose tube | 8 |
Sheath ø | 13.5 mm |
Weight | 186 kg/km |
Bending radius | 205 mm |
Tensile load short term | 9.000 N |
Tensile load continuous | 5.000 N |
Crush resistance short term | 5.000 N |
Crush resistance continuous | 3.000 N |
Fire load | 808 kWh/km |
3200 MJ/km |
Tolerances for lengths up to 40m | ± 100 cm |
Tolerances for lengths up to 100m | ± 100 cm |
Tolerances for lengths up to 100m | ± 2% |
FO bend optimized G50/125/250 OM3 fiber
Attenuation typical (cabled) |
850 nm: 2.5 / 1300 nm: 0.5 dB/km |
Attenuation maximum (cabled) |
850 nm: 2.7 / 1300 nm: 0.7 dB/km |
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 3500 / 1300 nm: 500 MHz x km |
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 4700 / 1300 nm: 4700 MHz x km |
Refractive Index | 850 nm: 1.480 / 1300 nm: 1.479 |
Bending radius |
No. of windings (turns) |
Max. induced attenuation |
|
37.5 mm | 100 | 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km | |
15 mm | 2 | 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km | |
7.5 mm | 2 | 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km |
Numerical Aperture |
0.200 +/- 0.015 |
Core Ø | 50.0 +/- 2.5 µm |
Maximum Core Non-Circularity | 5 % |
Cladding Ø | 125.0 +/- 1.0 µm |
Maximum Cladding Non-Circularity | 1.0 % |
Maximum Cladding/Core Concentricity Error | 1.5 µm |
Maximum Coating Concentricity Error | 12 µm |
Coating Ø | 242 +/- 5 µm |
Test load | 100 kpsi |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - Fiber Optic Assemblies |
Mediaobjects | |
Cable type | LWL Universalkabel |
Fiber type | 50/125 µm OM3 |
Number of fibers | 96 |
Type | E2000 |
We found other products you might like!