tde

Military B-Series Breakout Mil-Tac Cable 4E9/125μ

Article ID
MILTAC-B04E09
Excl. 19% VAT
Delivery time
5-10 working days
Military B-Series Breakout Mil-Tac Cable 4E9/125μ
General Characteristics
Impact Resistance 200 Impacts
Crush Resistance 440 N/cm
Flex Resistance 2.000 Cycles
Operating Temperature -55°C to +85°C
Storage Temperature -70°C to +85°C
Specifications
Fiber Count 4
Diameter 7.5 mm
Weight 47 kg/km
Installation Tensile Load 2.200 N
Operational Tensile Load 550 N
Minimum Bend Radius Installation 7.5 cm
Minimum Bend Radius Operational 3.8 cm

FO Singlemode Fiber ITU-T G.652.A 9/125µ

Type Singlemode ITU-T G.652.A
Core diameter

9 µm (typical mode field diameter at 1310 nm)

Cladding diameter

125 µm

Numeric aperture

-
Wavelength 1310/1550 nm

Gigabit Ethernet

5 km (10 km für 1310 nm 1000BASE-LH, und 5 km für 1310 nm 1000BASE-LR)

10-Gigabit Ethernet

10 km (10 km für 1310 nm 10GBASE-LR, und 40 km für 1550 nm 10GBASE-ER)

Maximum cabled attenuation

0.5/0.5 dB/km

Minimum Laser EMB bandwidth

-

Minimum OFL LED bandwidth

-

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Mil-Tac Cable
Category FO Cables
Mediaobjects
Fiber type 09/125 µm OS2
Number of fibers 4