tde

Military B-Series Breakout Mil-Tac Cable 4G50/125μ

Article ID
MILTAC-B04G50
Excl. 19% VAT
Delivery time
5-10 working days
Military B-Series Breakout Mil-Tac Cable 4G50/125μ
General Characteristics
Impact Resistance 200 Impacts
Crush Resistance 440 N/cm
Flex Resistance 2.000 Cycles
Operating Temperature -55°C to +85°C
Storage Temperature -70°C to +85°C
Specifications
Fiber Count 4
Diameter 7.5 mm
Weight 47 kg/km
Installation Tensile Load 2.200 N
Operational Tensile Load 550 N
Minimum Bend Radius Installation 7.5 cm
Minimum Bend Radius Operational 3.8 cm

FO Multimode Fiber OM2 ISO/IEC 11801 50/125µ

Type Multimode OM2 ISO/IEC 11801
Core diameter

50 µm

Cladding diameter

125 µm

Numeric aperture

0.20
Wavelength 850/1310 nm

Gigabit Ethernet

550/550 m

10-Gigabit Ethernet

82/300 m (1310 CWDM lasers (10GBASE-LX4))

Maximum cabled attenuation

3.5/1.5 dB/km

Minimum Laser EMB bandwidth

500/500 MHz-km

Minimum OFL LED bandwidth

500/500 MHz-km


More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Mil-Tac Cable
Category FO Cables
Mediaobjects
Fiber type 50/125 µm OM2
Number of fibers 4