tde

MPO/MTP® Adapter without Flange, Type A, aqua

Article ID
L-AD-MPO-NF-A-TK
Delivery time
5-10 working days
  • One piece adapter design maximizes coupling strength while minimizing debris generation
  • All adapters compatible with MTP Elite® brand connectors and standard grade MTP® brand connectors
  • Available in black, aqua, beige, green, blue and gray
  • Supplied with either one or two thermoplastic non-debris generating dust plugs
  • Compatible with all US Conec MTP® brand connectors in fiber counts ranging from 4 to 72
  • Optimal coarse alignment to minimize pin to ferrule debris generation

Applications

  • Array trunk cabling
  • Array fiber to single fiber cassettes
  • High fiber density card edge access
  • Optical switching interframe connections
  • Meets IEC Standard 61754-7
  • Meets TIA/EIA 604-5 Type MPO
  • Structured cabling per TIA-568-C
  • Parallel Optics
    • Optical Internetworking Forum (OIF) Compliant
    • Infiniband Compliant
    • 10G Fiber Channel Compliant
    • 40G and 100G IEEE 802.3
    • SNAP 12
    • POP 4
    • QSFP
Type MPO/MTP®
Application Multimode OM3
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Aqua
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec



More Information
Delivery time 5-10 working days
Manufacturer tde
Systems FO Components
Category FO Adapters
Mediaobjects
Connector type (side 1) MPO/MTP®
Fiber type 50/125 µm OM3
Type MPO
Adapter color Aqua
We found other products you might like!